Wire Wound SMD Power Inductors SPH Series Product overview: SPH252010H150MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPH252010H150MT can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 500mA 954mOhm Max 1008 (2520 Metric)
FIXED IND 15UH 500MA 954MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPH252010H150MT | 3442-SPH252010H150MTTR-ND | SPH252010H150MT |
| Product Name | SMD Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed |