Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH202012HR16MT

Description
160nH Shielded Wirewound Inductor 2.5A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
160nH Shielded Wirewound Inductor 2.5A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH202012HR16MTTR-ND - DigiKey
Thief River Falls, MN, United States
160nH Shielded Wirewound Inductor 2.5A 31mOhm Max Nonstandard

160nH Shielded Wirewound Inductor 2.5A 31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPH202012HR16MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH202012HR16MT
Fixed Inductors SPH202012HR16MT
FIXED IND 160NH 2.5A 31MOHM SMD

FIXED IND 160NH 2.5A 31MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH202012HR16MTTR-ND SPH202012HR16MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3177-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers