Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH202012H100MT

Description
10µH Shielded Wirewound Inductor 490mA 785mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 490mA 785mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH202012H100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 490mA 785mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 490mA 785mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPH202012H100MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH202012H100MT
Fixed Inductors SPH202012H100MT
FIXED IND 10UH 490MA 785MOHM SMD

FIXED IND 10UH 490MA 785MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH202012H100MTTR-ND SPH202012H100MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details