Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SPH201610UR16MT

Description
160nH Shielded Wirewound Inductor 3.2A 31mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
160nH Shielded Wirewound Inductor 3.2A 31mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SPH201610UR16MTTR-ND - DigiKey
Thief River Falls, MN, United States
160nH Shielded Wirewound Inductor 3.2A 31mOhm Max 0806 (2016 Metric)

160nH Shielded Wirewound Inductor 3.2A 31mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SPH201610UR16MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPH201610UR16MT
Fixed Inductors SPH201610UR16MT
FIXED IND 160NH 3.2A 31MOHM SMD

FIXED IND 160NH 3.2A 31MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-SPH201610UR16MTTR-ND SPH201610UR16MT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers