Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDWL1608CP2N2CSTF

Description
2.2nH Unshielded Wirewound Inductor 900mA 230mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 900mA 230mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDWL1608CP2N2CSTFTR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Wirewound Inductor 900mA 230mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Wirewound Inductor 900mA 230mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-SDWL1608CP2N2CSTFTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details