8.2µH Shielded Multilayer Inductor 5mA 2.1Ohm Max 0603 (1608 Metric)
8.2µH Shielded Multilayer Inductor 5mA 2.1Ohm Max 0603 (1608 Metric)
FIXED IND 8.2UH 5MA 2.1 OHM SMD Product overview: SDFL1608S8R2KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 5MA, 2.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 5MA, 2.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1608S8R2KTF can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Inductors (SMD)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 3442-SDFL1608S8R2KTFTR-ND | 71-SDFL1608S8R2KTF | SDFL1608S8R2KTF |
| Product Name | Fixed Inductors | SMD 8.2UH 5MA 2.1 OHM Inductor and Choke | Integrated Circuits (ICs) - Inductors (SMD) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | ||
| Configuration | Fixed |