Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors SDFL1005Q3R3KTF

Description
3.3µH Shielded Multilayer Inductor 10mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 10mA 2.7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-SDFL1005Q3R3KTFDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 10mA 2.7Ohm Max 0402 (1005 Metric)

3.3µH Shielded Multilayer Inductor 10mA 2.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SDFL1005Q3R3KTFCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 10mA 2.7Ohm Max 0402 (1005 Metric)

3.3µH Shielded Multilayer Inductor 10mA 2.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 3442-SDFL1005Q3R3KTFTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 10mA 2.7Ohm Max 0402 (1005 Metric)

3.3µH Shielded Multilayer Inductor 10mA 2.7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 3.3UH 10MA 2.7 OHM Inductor and Choke - 71-SDFL1005Q3R3KTF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 10MA 2.7 OHM Inductor and Choke
71-SDFL1005Q3R3KTF
SMD 3.3UH 10MA 2.7 OHM Inductor and Choke 71-SDFL1005Q3R3KTF
FIXED IND 3.3UH 10MA 2.7 OHM SMD Product overview: SDFL1005Q3R3KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 10MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 10MA, 2.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1005Q3R3KTF can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 10MA 2.7 OHM SMD Product overview: SDFL1005Q3R3KTF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 10MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 10MA, 2.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDFL1005Q3R3KTF can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
SDFL1005Q3R3KTF
Inductors/Coils/Transformers >> Inductors (SMD) SDFL1005Q3R3KTF
10mA 3.3uH ±10% 2.7Ω 0402 Inductors (SMD) ROHS

10mA 3.3uH ±10% 2.7Ω 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - SDFL1005Q3R3KTF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDFL1005Q3R3KTF
Fixed Inductors SDFL1005Q3R3KTF
FIXED IND 3.3UH 10MA 2.7 OHM SMD

FIXED IND 3.3UH 10MA 2.7 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 3442-SDFL1005Q3R3KTFDKR-ND 71-SDFL1005Q3R3KTF SDFL1005Q3R3KTF SDFL1005Q3R3KTF
Product Name Fixed Inductors SMD 3.3UH 10MA 2.7 OHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details