Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005CR12JT

Description
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005CR12JTTR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm Max 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 110mA 2.66Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MWSD1005CR12JT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MWSD1005CR12JT
Fixed Inductors MWSD1005CR12JT
FIXED IND 120NH 110MA 2.66OHM SM

FIXED IND 120NH 110MA 2.66OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3442-MWSD1005CR12JTTR-ND MWSD1005CR12JT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details