FIXED IND 100UH 3A 200 MOHM SMD Product overview: MWSA1206S-101MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 3A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 3A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MWSA1206S-101MT can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 3A 200mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 3A 200mOhm Max Nonstandard
100µH Unshielded Wirewound Inductor 3A 200mOhm Max Nonstandard
FIXED IND 100UH 3A 200 MOHM SMD
3A 100uH ±20% 3.5A SMD Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-MWSA1206S-101MT | 3442-MWSA1206S-101MTDKR-ND | MWSA1206S-101MT | MWSA1206S-101MT |
| Product Name | SMD 100UH 3A 200 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Inductance Range | 100 microH | 100 microH | 100 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |