15µH Unshielded Wirewound Inductor 3.1A 90mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 3.1A 90mOhm Max Nonstandard
3.1A 15uH ±20% 4A SMD Power Inductors ROHS
FIXED IND 15UH 3.1A 90 MOHM SMD
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 3442-MWSA0605S-150MTTR-ND | MWSA0605S-150MT | MWSA0605S-150MT |
| Product Name | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Alloy Powder | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |