Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MCL2016A2R2MT

Description
2.2µH Shielded Multilayer Inductor 850mA 220mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 850mA 220mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MCL2016A2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 850mA 220mOhm 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 850mA 220mOhm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MCL2016A2R2MTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
Surface Mount Inductors - 2469830 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-17N 0302CS-17NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details