Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MCL2012S4R7MT

Description
4.7µH Shielded Multilayer Inductor 180mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 180mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MCL2012S4R7MTTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Multilayer Inductor 180mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 180mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
4.7UH 180MA 300MOHM Inductor and Choke - 71-MCL2012S4R7MT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 180MA 300MOHM Inductor and Choke
71-MCL2012S4R7MT
4.7UH 180MA 300MOHM Inductor and Choke 71-MCL2012S4R7MT
FIXED IND 4.7UH 180MA 300MOHM SM Product overview: MCL2012S4R7MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 180MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 180MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2012S4R7MT can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 180MA 300MOHM SM Product overview: MCL2012S4R7MT from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 180MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 180MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MCL2012S4R7MT can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MCL2012S4R7MT
Inductors/Coils/Transformers >> Inductors (SMD) MCL2012S4R7MT
180mA 4.7uH ±20% 300mΩ 0805 Inductors (SMD) ROHS

180mA 4.7uH ±20% 300mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Inductors (SMD) - MCL2012S4R7MT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Inductors (SMD)
MCL2012S4R7MT
Integrated Circuits (ICs) - Inductors (SMD) MCL2012S4R7MT
Integrated Circuits (ICs) - Inductors (SMD)

Integrated Circuits (ICs) - Inductors (SMD)

Supplier's Site
Fixed Inductors - MCL2012S4R7MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MCL2012S4R7MT
Fixed Inductors MCL2012S4R7MT
FIXED IND 4.7UH 180MA 300MOHM SM

FIXED IND 4.7UH 180MA 300MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Chip Inductors Inductors, Coils, and Chokes
Product Number 3442-MCL2012S4R7MTTR-ND 71-MCL2012S4R7MT MCL2012S4R7MT MCL2012S4R7MT MCL2012S4R7MT
Product Name Fixed Inductors 4.7UH 180MA 300MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Integrated Circuits (ICs) - Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details