Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MCL1005NR33KT

Description
330nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MCL1005NR33KTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)

330nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MCL1005NR33KTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers