Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MCL1005NR14KT

Description
140nH Shielded Multilayer Inductor 450mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
140nH Shielded Multilayer Inductor 450mA 450mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MCL1005NR14KTTR-ND - DigiKey
Thief River Falls, MN, United States
140nH Shielded Multilayer Inductor 450mA 450mOhm Max 0402 (1005 Metric)

140nH Shielded Multilayer Inductor 450mA 450mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MCL1005NR14KTTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102549DKR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Surface Mount Inductors - 2125966 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details