30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 2A 50mOhm
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 2A 0.05Ohm DCR 0603 Tape Product overview: GZ1608D300TF from Shenzhen Sunlord Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30Ohm, 100MHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30Ohm, 100MHz, 2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-GZ1608D300TF can be used for catalog matching and distributor lookup.
50mΩ ±25% 30Ω@100MHz 0603 Ferrite Beads ROHS
Integrated Circuits (ICs) - Ferrite Beads
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 3442-GZ1608D300TFCT-ND | 841-GZ1608D300TF | GZ1608D300TF | GZ1608D300TF |
| Product Name | Ferrite Beads and Chips | 30Ohm 100MHz 2A Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Integrated Circuits (ICs) - Ferrite Beads |
| DCR | 0.0500 ohms | 0.0500 ohms | ||
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Packing Method | Tape Reel | |||
| Technology | Multi-Layer |