ShenZhen SlkorMicro Semicon Co., Ltd. Oscillators, Resonators, and Crystals SL252012M12P

Description
12MHz 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS
Description
12MHz 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SL252012M12P - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SL252012M12P
Oscillators, Resonators, and Crystals SL252012M12P
12MHz 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

12MHz 12pF ±10ppm ±20ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number SL252012M12P
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149475P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 4 MHz
View Details
Crystals - X029-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details