BC337-40 is an NPN bipolar transistor in a TO-92 package, designed for general-purpose amplification and switching applications. It has a collector-emitter voltage rating of 40 V, a maximum collector current of 0.6 A, and a power dissipation of 0.625 W. The DC current gain (hFE) ranges from 250 to 400, as specified for the -40 grade variant. The transistor features a saturated collector-emitter voltage of 0.5 V at I_C = 500 mA and I_B = 50 mA, and a transition frequency of 100 MHz. It operates with a storage temperature range of -55 °C to +150 °C and meets standard IEC 60286-3 thermal and mechanical requirements.
40V 625MW 600MA NPN TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5399-BC337-40-ND |
| Product Name | Bipolar Transistor Arrays |