The 2SA1015 is a PNP bipolar transistor in a TO-92 package for general-purpose switching and amplification. It has a collector-base voltage rating of -50 V, a collector-emitter voltage rating of -50 V, and an emitter-base voltage rating of -5 V. The continuous collector current is -150 mA, and the collector power dissipation is 400 mW. The junction temperature ranges from -55°C to 125°C. The DC current gain (hFE) ranges from 70 to 400, with classification bins Y (100-240) and B (200-400). The collector-emitter saturation voltage is -0.3 V at -100 mA collector current and -10 mA base current. The transition frequency is 80 MHz. The device meets RoHS and AEC-Q200 standards.
50V 400MW 150MA PNP TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5399-2SA1015-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |