Shenzhen Sincerity Technology Co., Ltd. Capacitors MPP205J2G2411198LC

Description
2uF -40℃~+85℃ ±5% 400V Plugin Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
2uF -40℃~+85℃ ±5% 400V Plugin Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2uF -40℃~+85℃ ±5% 400V Plugin Polypropylene Film Capacitors (CBB) ROHS

2uF -40℃~+85℃ ±5% 400V Plugin Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
MPP205J2G2411198LC
Capacitors >> Polypropylene Film Capacitors (CBB) MPP205J2G2411198LC
2uF -40°C~+85°C ±5% 400V Plugin Polypropylene Film Capacitors (CBB) ROHS

2uF -40°C~+85°C ±5% 400V Plugin Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number MPP205J2G2411198LC MPP205J2G2411198LC
Product Name Capacitors Capacitors >> Polypropylene Film Capacitors (CBB)
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C193U063BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details