Without 50mA 6mm 100MΩ 50,000 Times 12V 250gf 6mm 8mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS
不带 50mA 6mm 100MΩ 50,000 Times 12V 250gf 6mm 8mm Round Button Straight SPST Plugin Tactile Switches ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS668CJ | TS668CJ |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 8mm x Length: 6mm x Width: 6mm | |
| Terminal Type | Straight PC Pins; PCPin | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |