No 不带 50mA 6mm 100MΩ 100,000 Times 12V 250gf 6mm 8mm Round Button Straight SPST Plugin Tactile Switches ROHS
None Without 50mA 6mm 100MΩ 100000 Times 12V 250gf 6mm 8mm Round Button Direct Insert SPST Plugin Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TS668CJ 250gf 009 | TS668CJ 250gf 009 |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 8mm x Length: 6mm x Width: 6mm | |
| Terminal Type | Straight PC Pins | |
| Features | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2500 kg) |