Shenzhen Shouhan Technology Co., Ltd. Pushbutton Switches TS665TPZJ

Description
Without 50mA 7.3mm 100MΩ 30,000 Times 12V 250gf 6.6mm Round Button Horizontal attachment SPST SMD Tactile Switches ROHS
Datasheet
Description
Without 50mA 7.3mm 100MΩ 30,000 Times 12V 250gf 6.6mm Round Button Horizontal attachment SPST SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - TS665TPZJ - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
TS665TPZJ
Pushbutton Switches TS665TPZJ
Without 50mA 7.3mm 100MΩ 30,000 Times 12V 250gf 6.6mm Round Button Horizontal attachment SPST SMD Tactile Switches ROHS

Without 50mA 7.3mm 100MΩ 30,000 Times 12V 250gf 6.6mm Round Button Horizontal attachment SPST SMD Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TS665TPZJ
Key/Switch >> Tactile Switches TS665TPZJ
不带 50mA 7.3mm 100MΩ 30,000 Times 12V 250gf 6.6mm Round Button Surface Mount,Right Angle SPST SMD Tactile Switches ROHS

不带 50mA 7.3mm 100MΩ 30,000 Times 12V 250gf 6.6mm Round Button Surface Mount,Right Angle SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TS665TPZJ TS665TPZJ
Product Name Pushbutton Switches Key/Switch >> Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions Length: 7.3mm x Width: 6.6mm
Terminal Type Right Angle PC Pins; Surface Mount Technology; SMDSplicing
Features RoHS
Min. Actuating Force 0.6 lbs (0.2500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VWS/WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers