Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPG2301TQ-E1-A

Description
IC AMP BLUETOOTH 2.4GHZ 10TSON
Description
IC AMP BLUETOOTH 2.4GHZ 10TSON

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
UPG2301TQ-E1-A
RF and Wireless - RF Amplifiers UPG2301TQ-E1-A
IC AMP BLUETOOTH 2.4GHZ 10TSON

IC AMP BLUETOOTH 2.4GHZ 10TSON

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPG2301TQ-E1-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
0.01 to 40 GHz High Frequency Distributed Driver Amplifier - AMM-11078CH - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type bare-die
View Details
Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details