UPG2118K-E3-A -- RF AND WIRELESS - RF AMPLIFIERS
Shenzhen Shengyu Electronics Technology Limited
RF and Wireless - RF Amplifiers
UPG2118K-E3-A
Description
IC MMIC AMP 20-QFN
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC MMIC AMP 20-QFN
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
UPG2118K-E3-A |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
800 to 2500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Linear
RoHS Compliant
RoHS
Gain Flatness
16.7 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
1000 to 26500 MHz
View Details
Frequency Range
1800 to 2000 MHz
Minimum Gain
? to 30 dB
Maximum Gain
30 dB
View Details
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Military / Defense
Frequency Range
10 to 26500 MHz
View Details
2 suppliers