UPC8236T6N-E2-A -- RF AND WIRELESS - RF AMPLIFIERS
Shenzhen Shengyu Electronics Technology Limited
RF and Wireless - RF Amplifiers
UPC8236T6N-E2-A
Description
IC AMPLIFIER GPS 6-TSON
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC AMPLIFIER GPS 6-TSON
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
UPC8236T6N-E2-A |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
1575 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Linear
RoHS Compliant
RoHS
Gain Flatness
16.7 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details
Frequency Range
1575 MHz
Minimum Gain
? to 18 dB
Maximum Gain
18 dB
View Details
RoHS Compliant
RoHS
Operating Temperature
-45 to 85 C (-49 to 185 F)
Frequency Range
4000 MHz
View Details
4 suppliers