Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC8233TK-E2-A

Description
IC AMP GPS 1.5GHZ-2.4GHZ 6MINIM
Description
IC AMP GPS 1.5GHZ-2.4GHZ 6MINIM

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC8233TK-E2-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC8233TK-E2-A
RF and Wireless - RF Amplifiers UPC8233TK-E2-A
IC AMP GPS 1.5GHZ-2.4GHZ 6MINIM

IC AMP GPS 1.5GHZ-2.4GHZ 6MINIM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC8233TK-E2-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1500 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.9 - 3.5 GHz 150 Watt Power Amplifier - QPA3070 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details