Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC2762TB-E3-A

Description
IC AMP CELL 2.7GHZ-2.9GHZ SOT363
Description
IC AMP CELL 2.7GHZ-2.9GHZ SOT363

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC2762TB-E3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2762TB-E3-A
RF and Wireless - RF Amplifiers UPC2762TB-E3-A
IC AMP CELL 2.7GHZ-2.9GHZ SOT363

IC AMP CELL 2.7GHZ-2.9GHZ SOT363

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC2762TB-E3-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2700 to 2900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2576L-R - 028217-SE2576L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 448-BGA7H1BN6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2690 MHz
View Details
4 suppliers