Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
SHENZHEN SHENGYU ELECTRONICS TECHNOLOGY LIMITED
UPC2745TB-E3-A -- RF AND WIRELESS - RF AMPLIFIERS
Shenzhen Shengyu Electronics Technology Limited
RF and Wireless - RF Amplifiers
UPC2745TB-E3-A
Description
IC AMP GPS 2.3GHZ-2.7GHZ SOT363
Shenzhen Shengyu Electronics Technology Limited
Done
Description
IC AMP GPS 2.3GHZ-2.7GHZ SOT363
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2745TB-E3-A
RF and Wireless - RF Amplifiers
UPC2745TB-E3-A
IC AMP GPS 2.3GHZ-2.7GHZ SOT363
IC AMP GPS 2.3GHZ-2.7GHZ SOT363
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
RF Amplifiers
Product Number
UPC2745TB-E3-A
Product Name
RF and Wireless - RF Amplifiers
Frequency Range
2300 to 2700 MHz
Unlock Full Specs
to access all available technical data
Similar Products
kTB Solutions
Low Noise Amplifiers
NLA-500-18000-16-50
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
500 to 18000 MHz
Minimum Gain
16 dB
View Details
Skyworks Solutions, Inc.
900 to 930 MHz High-Power RF Front-End Module
SKY65362-11
Specs
Amplifier Type
Power Amplifier
Output Power
30.5 dBm
Package Type
Surface Mount; Plugin; MCM, 36-pin
View Details
4
suppliers
Maury Microwave
Low Phase Noise Amplifiers
HX2400
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details
Marki Microwave LLC
AMM-7203UC, 30 GHz - 60 GHz Low Noise Amplifier
AMM-7203UC
Specs
Amplifier Type
Low Noise Amplifier
Frequency Range
30000 to 60000 MHz
Package Type
Connectorized; connectorized
View Details