Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC2726T-E3

Description
IC AMP CELLULR 1.0GHZ-1.6GHZ T06
Description
IC AMP CELLULR 1.0GHZ-1.6GHZ T06

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC2726T-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2726T-E3
RF and Wireless - RF Amplifiers UPC2726T-E3
IC AMP CELLULR 1.0GHZ-1.6GHZ T06

IC AMP CELLULR 1.0GHZ-1.6GHZ T06

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC2726T-E3
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1000 to 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - BGAV1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 3400 to 3800 MHz
View Details
3 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2.2 :1
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5455+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 10 dB
View Details
3 suppliers