Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC2711TB-E3

Description
IC AMP CELLULAR 2.7-3GHZ SOT363
Description
IC AMP CELLULAR 2.7-3GHZ SOT363

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC2711TB-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2711TB-E3
RF and Wireless - RF Amplifiers UPC2711TB-E3
IC AMP CELLULAR 2.7-3GHZ SOT363

IC AMP CELLULAR 2.7-3GHZ SOT363

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC2711TB-E3
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2700 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-16000-40000-20-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 40000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.8 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Specs
Frequency Range 1500 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details