Shenzhen Shengyu Electronics Technology Limited RF and Wireless - RF Amplifiers UPC2709TB-E3-A

Description
IC AMP CELLULAR 2-2.3GHZ 6SUPER
Description
IC AMP CELLULAR 2-2.3GHZ 6SUPER

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - UPC2709TB-E3-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
UPC2709TB-E3-A
RF and Wireless - RF Amplifiers UPC2709TB-E3-A
IC AMP CELLULAR 2-2.3GHZ 6SUPER

IC AMP CELLULAR 2-2.3GHZ 6SUPER

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number UPC2709TB-E3-A
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - BGA751L7E6327XTSA1 - 769999-BGA751L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 900 MHz
Minimum Gain 15.8 dB
View Details
3 suppliers
Low Noise Amplifiers - NLA-18000-40000-25-50(P15) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
Connectorized SMA, High Power, Linear Amplifier, 24 MHz to 30 MHz, 50Ω - RFE-24M30M075X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 27.12 MHz
Minimum Gain 13 dB
View Details