SP ON-OFF-ON SCRW 15/32-IP55
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | TA2-1F-DC-6-O |
| Product Name | Switches - Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Standard Round |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |