Shenzhen Shengyu Electronics Technology Limited Resonators RO3164E-1

Description
RESONATOR,SM,868.350 MHZ
Description
RESONATOR,SM,868.350 MHZ

Suppliers

Company
Product
Description
Supplier Links
Resonators RO3164E-1
RESONATOR,SM,868.350 MHZ

RESONATOR,SM,868.350 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number RO3164E-1
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
ABMM MHz Crystal - ABMM-20.000MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
Frequency Stability 50 ppm
View Details
5 suppliers