Shenzhen Shengyu Electronics Technology Limited Resonators RO3164A-1

Description
RESONATOR,SM,868.350 MHZ
Description
RESONATOR,SM,868.350 MHZ

Suppliers

Company
Product
Description
Supplier Links
Resonators RO3164A-1
RESONATOR,SM,868.350 MHZ

RESONATOR,SM,868.350 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number RO3164A-1
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-50-20-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 5 MHz
View Details
5 suppliers
SAW Resonator (1-Port) - F11 1-port (11.1mm x 4.6mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
View Details