Shenzhen Shengyu Electronics Technology Limited Resonators RO3112A

Description
RESONATOR,SM,433.420 MHZ
Description
RESONATOR,SM,433.420 MHZ

Suppliers

Company
Product
Description
Supplier Links
Resonators RO3112A
RESONATOR,SM,433.420 MHZ

RESONATOR,SM,433.420 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number RO3112A
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2520S25-160-EN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABLS3 MHz Crystal - ABLS3-24.000MHZ-D4YF-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 30 ppm
View Details
5 suppliers