Shenzhen Shengyu Electronics Technology Limited Resonators RO3104E

Description
RESONATOR,SM,303.825 MHZ
Description
RESONATOR,SM,303.825 MHZ

Suppliers

Company
Product
Description
Supplier Links
Resonators RO3104E
RESONATOR,SM,303.825 MHZ

RESONATOR,SM,303.825 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number RO3104E
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-60-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 6 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
ABM11W MHz Crystal - ABM11W-48.0000MHZ-8-D1X-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details
5 suppliers