Shenzhen Shengyu Electronics Technology Limited Resonators RO3103D

Description
RESONATOR,SM,418.000 MHZ
Description
RESONATOR,SM,418.000 MHZ

Suppliers

Company
Product
Description
Supplier Links
Resonators RO3103D
RESONATOR,SM,418.000 MHZ

RESONATOR,SM,418.000 MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number RO3103D
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3180 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 318 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
SAW Filter - WF555E0037KB - NDK
Specs
Resonator Type SAW
Package / Form Factor Through Hole; 51.5×31.5×7.6mm
Features / Standards RoHS; Lead-Free
View Details