LR1120 -- BATTERY PRODUCTS - BATTERIES NON-RECHARGEABLE (PRIMARY)
Shenzhen Shengyu Electronics Technology Limited
Battery Products - Batteries Non-Rechargeable (Primary)
LR1120
Description
BATTERY ALKALINE 1.5V
-
Shenzhen Shengyu Electronics Technology Limited
Description
BATTERY ALKALINE 1.5V
Suppliers
Battery Products - Batteries Non-Rechargeable (Primary)
LR1120
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
LR1120 |
|
Product Name
|
Battery Products - Batteries Non-Rechargeable (Primary) |
|
Primary Batteries
|
Alkaline-manganese Dioxide; Alkaline Manganese Dioxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Width / Diameter
8.81 inch (224 mm)
Depth
5.06 inch (128 mm)
Height
5.78 inch (147 mm)
View Details
Voltage
80 volts
Capacity
735 ampere-hr
Width / Diameter
39.75 inch (1010 mm)
View Details