KF48 -- BARRIER TERMINAL BLOCKS
Shenzhen Shengyu Electronics Technology Limited
Barrier Terminal Blocks
KF48
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Barrier Terminal Blocks
KF48
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
KF48 |
|
Product Name
|
Barrier Terminal Blocks |
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
# of Contacts
|
9
|
|
Contacts Pitch
|
9.50 mm (0.37 inches)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-35 to 100 C (-31 to 212 F)
# of Contacts
5
Body Material
Polyamide 6
View Details
Finder S.p.A. con unico socio
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Mounting Options
H1.00/10-D
North American
18 AWG
View Details