DAC7624PB -- INTEGRATED CIRCUITS (ICS) - DATA ACQUISITION - DIGITAL TO ANALOG CONVERTERS (DAC)
Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7624PB
Description
IC DAC 12BIT V-OUT 28DIP
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC DAC 12BIT V-OUT 28DIP
Suppliers
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7624PB
Supplier's Site
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
DAC7624PB |
|
Product Name
|
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
|
Package Type
|
DIP; 28-DIP (0.600\", 15.24mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; SOIC
Pins
8
Resolution
8 bits
View Details
Interface Type
Serial; CMOS, Serial
Package Type
SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method
Tape Reel; Reel - TR
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Package Type
DIP
Screening Level
Commercial
Pins
14
View Details