Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX5A16.000F2010F30

Description
16MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS
Description
16MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX5A16.000F2010F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX5A16.000F2010F30
Oscillators, Resonators, and Crystals SX5A16.000F2010F30
16MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS

16MHz Surface Mount Crystal 20pF ±10ppm ±30ppm SMD5032 Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number SX5A16.000F2010F30
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC689TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 1735664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details