Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX3B52.000F1010F30

Description
52MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Datasheet
Description
52MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX3B52.000F1010F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX3B52.000F1010F30
Oscillators, Resonators, and Crystals SX3B52.000F1010F30
52MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

52MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Crystals - SX3B52.000F1010F30 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
SX3B52.000F1010F30
Crystal Oscillator/Oscillator/Resonator >> Crystals SX3B52.000F1010F30
52MHz 贴片晶振 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

52MHz 贴片晶振 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Crystals Crystals
Product Number SX3B52.000F1010F30 SX3B52.000F1010F30
Product Name Oscillators, Resonators, and Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals
Features / Standards RoHS
Frequency 52 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X443-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Oscillators - 1734636 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details