13.598MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
13.598MHz 贴片晶振 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | SX3B13.598F1010F30 | SX3B13.598F1010F30 |
| Product Name | Oscillators, Resonators, and Crystals | Crystal Oscillator/Oscillator/Resonator >> Crystals |
| Features / Standards | RoHS | |
| Frequency | 13.6 MHz | |
| Frequency Stability | 10 ppm |