Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX2B19.200F0810F30

Description
19.2MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS
Description
19.2MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX2B19.200F0810F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX2B19.200F0810F30
Oscillators, Resonators, and Crystals SX2B19.200F0810F30
19.2MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

19.2MHz Surface Mount Crystal 8pF ±10ppm ±30ppm SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number SX2B19.200F0810F30
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details