Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX0B26.000F1010F30

Description
26MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD1612-4P Crystals ROHS
Description
26MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD1612-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX0B26.000F1010F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX0B26.000F1010F30
Oscillators, Resonators, and Crystals SX0B26.000F1010F30
26MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD1612-4P Crystals ROHS

26MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD1612-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number SX0B26.000F1010F30
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30BQ-ADS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719413 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details