Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals S3B26.000000F1010F30

Description
26MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS
Description
26MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - S3B26.000000F1010F30 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
S3B26.000000F1010F30
Oscillators, Resonators, and Crystals S3B26.000000F1010F30
26MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

26MHz Surface Mount Crystal 10pF ±10ppm ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number S3B26.000000F1010F30
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X170-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 8149374P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details