Shenzhen Rion Technology Co., Ltd Acceleterometer Vibration Sensor-MEMS Current Output AKE398B

Description
AKE398B current type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent deviation stability .etc characteristics to guarantee the reliability of outstanding output. AKE398B is a monocrystalline silicon capacitive sensor, composed by a silicon chip of micro-mechanical treatment, low power ASIC for the signal adjustment, a microprocessor for storing compensation value and a temperature sensor. The product with low power consumption, after calibration, firm structure, stable output . New electronic configuration reset to provide a solid-state power, to provide comprehensive protection for over current. Scale factor in the full range of long-term stability and the deviation is typically less than 0.1%.For AKE398B, the deviation temperature coefficient typical value is 100μg / ℃, the scale factor temperature coefficient is 100 ppm / ° C Three axis measurement optional (X、Y、Z) Output signal:4-20mA Voltage supply:9-36V Measuring range optional:±01G;±02G;± 04G;±08G;±16G;±32G;± 40G Size:L50×W50×H38mm Working temperature:-40°C to +85°C Shock resistance:2000G
Description
AKE398B current type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent deviation stability .etc characteristics to guarantee the reliability of outstanding output. AKE398B is a monocrystalline silicon capacitive sensor, composed by a silicon chip of micro-mechanical treatment, low power ASIC for the signal adjustment, a microprocessor for storing compensation value and a temperature sensor. The product with low power consumption, after calibration, firm structure, stable output . New electronic configuration reset to provide a solid-state power, to provide comprehensive protection for over current. Scale factor in the full range of long-term stability and the deviation is typically less than 0.1%.For AKE398B, the deviation temperature coefficient typical value is 100μg / ℃, the scale factor temperature coefficient is 100 ppm / ° C Three axis measurement optional (X、Y、Z) Output signal:4-20mA Voltage supply:9-36V Measuring range optional:±01G;±02G;± 04G;±08G;±16G;±32G;± 40G Size:L50×W50×H38mm Working temperature:-40°C to +85°C Shock resistance:2000G

Suppliers

Company
Product
Description
Supplier Links
Acceleterometer Vibration Sensor-MEMS Current Output - AKE398B - Shenzhen Rion Technology Co., Ltd
Shenzhen, Guangdong, China
Acceleterometer Vibration Sensor-MEMS Current Output
AKE398B
Acceleterometer Vibration Sensor-MEMS Current Output AKE398B
AKE398B current type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent deviation stability .etc characteristics to guarantee the reliability of outstanding output. AKE398B is a monocrystalline silicon capacitive sensor, composed by a silicon chip of micro-mechanical treatment, low power ASIC for the signal adjustment, a microprocessor for storing compensation value and a temperature sensor. The product with low power consumption, after calibration, firm structure, stable output . New electronic configuration reset to provide a solid-state power, to provide comprehensive protection for over current. Scale factor in the full range of long-term stability and the deviation is typically less than 0.1%.For AKE398B, the deviation temperature coefficient typical value is 100μg / ℃, the scale factor temperature coefficient is 100 ppm / ° C Three axis measurement optional (X、Y、Z) Output signal:4-20mA Voltage supply:9-36V Measuring range optional:±01G;±02G;± 04G;±08G;±16G;±32G;± 40G Size:L50×W50×H38mm Working temperature:-40°C to +85°C Shock resistance:2000G

AKE398B current type accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. This series products with firm structure,low power consumption, excellent deviation stability .etc characteristics to guarantee the reliability of outstanding output.

AKE398B is a monocrystalline silicon capacitive sensor, composed by a silicon chip of micro-mechanical treatment, low power ASIC for the signal adjustment, a microprocessor for storing compensation value and a temperature sensor. The product with low power consumption, after calibration, firm structure, stable output . New electronic configuration reset to provide a solid-state power, to provide comprehensive protection for over current. Scale factor in the full range of long-term stability and the deviation is typically less than 0.1%.For AKE398B, the deviation temperature coefficient typical value is 100μg / ℃, the scale factor temperature coefficient is 100 ppm / ° C

  • Three axis measurement optional (X、Y、Z)
  • Output signal:4-20mA
  • Voltage supply:9-36V
  • Measuring range optional:±01G;±02G;±04G;±08G;±16G;±32G;±40G
  • Size:L50×W50×H38mm
  • Working temperature:-40°C to +85°C
  • Shock resistance:2000G
Supplier's Site

Technical Specifications

  Shenzhen Rion Technology Co., Ltd
Product Category Accelerometers
Product Number AKE398B
Product Name Acceleterometer Vibration Sensor-MEMS Current Output
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
High-Temperature MEMS Accelerometer for Energy - AXO®315T0 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20030625-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 50 g
Frequency Range 0.0 to 600 Hz
View Details
2 suppliers