Shenzhen Liron Electronics Co., Ltd Super Mini Size Radial Capacitor MH5

Description
MH5 series is a super mini size radial capacitor that matches following SPEC. 1. MH5 super mini size radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. super low height could be just 5mm. 3. The load life of MH5 should be 1000 hours guarantied. 4. Long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 50V DC 6. Operating Temperature should be from -40~+105°C 7. Liron MH5 radial capacitor is RoHs compliant.
Description
MH5 series is a super mini size radial capacitor that matches following SPEC. 1. MH5 super mini size radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. super low height could be just 5mm. 3. The load life of MH5 should be 1000 hours guarantied. 4. Long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 50V DC 6. Operating Temperature should be from -40~+105°C 7. Liron MH5 radial capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Super Mini Size Radial Capacitor - MH5 - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Super Mini Size Radial Capacitor
MH5
Super Mini Size Radial Capacitor MH5
MH5 series is a super mini size radial capacitor that matches following SPEC. 1. MH5 super mini size radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc. 2. super low height could be just 5mm. 3. The load life of MH5 should be 1000 hours guarantied. 4. Long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 50V DC 6. Operating Temperature should be from -40~+105°C 7. Liron MH5 radial capacitor is RoHs compliant.

MH5 series is a super mini size radial capacitor that matches following SPEC.
1. MH5 super mini size radial capacitor can be used in power supply, frequency changer, consumer electronics, commercial unit, lighting, servo system, new energy, transportation, automotive etc.
2. super low height could be just 5mm.
3. The load life of MH5 should be 1000 hours guarantied.
4. Long life or the other special requirements can be customized according to your design.
5. Working voltage can be from
6.3V to 50V DC
6. Operating Temperature should be from -40~+105°C
7. Liron MH5 radial capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number MH5
Product Name Super Mini Size Radial Capacitor
Configuration / Form Factor Leaded Capacitor
Applications Power Supply
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details