Shenzhen Liron Electronics Co., Ltd DC Link Capacitor Square Shape Aluminum Shell Film Capacitor FDC

Description
FDC series is a DC link capacitor square shape aluminum shell film capacitor that matches following SPEC. 1. FDC series is suitable for the DC-Link circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG and other power electronic equipment, and plays a role in voltage supports, DC filter, energy storage and so on. 2. FDC DC link capacitor square shape aluminum shell film capacitor has a super long lifetime around 100,000 hours. 3. High ripple current handling capability. 4. Large capacity can be 50000 µF 5. Strong self-healing capacity. 6. Customized metal shell, epoxy resin, dry type
Description
FDC series is a DC link capacitor square shape aluminum shell film capacitor that matches following SPEC. 1. FDC series is suitable for the DC-Link circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG and other power electronic equipment, and plays a role in voltage supports, DC filter, energy storage and so on. 2. FDC DC link capacitor square shape aluminum shell film capacitor has a super long lifetime around 100,000 hours. 3. High ripple current handling capability. 4. Large capacity can be 50000 µF 5. Strong self-healing capacity. 6. Customized metal shell, epoxy resin, dry type

Suppliers

Company
Product
Description
Supplier Links
DC Link Capacitor Square Shape Aluminum Shell Film Capacitor - FDC - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
DC Link Capacitor Square Shape Aluminum Shell Film Capacitor
FDC
DC Link Capacitor Square Shape Aluminum Shell Film Capacitor FDC
FDC series is a DC link capacitor square shape aluminum shell film capacitor that matches following SPEC. 1. FDC series is suitable for the DC-Link circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG and other power electronic equipment, and plays a role in voltage supports, DC filter, energy storage and so on. 2. FDC DC link capacitor square shape aluminum shell film capacitor has a super long lifetime around 100,000 hours. 3. High ripple current handling capability. 4. Large capacity can be 50000 µF 5. Strong self-healing capacity. 6. Customized metal shell, epoxy resin, dry type

FDC series is a DC link capacitor square shape aluminum shell film capacitor that matches following SPEC.
1. FDC series is suitable for the DC-Link circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG and other power electronic equipment, and plays a role in voltage supports, DC filter, energy storage and so on.
2. FDC DC link capacitor square shape aluminum shell film capacitor has a super long lifetime around 100,000 hours.
3. High ripple current handling capability.
4. Large capacity can be 50000 µF
5. Strong self-healing capacity.
6. Customized metal shell, epoxy resin, dry type

Supplier's Site
DC Link Capacitor Cylindrical Shell Film Capacitor - FDC - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
DC Link Capacitor Cylindrical Shell Film Capacitor
FDC
DC Link Capacitor Cylindrical Shell Film Capacitor FDC
FDC series is a DC link capacitor cylindrical shell film capacitor that matches following SPEC. 1. FDC series is suitable for the DC-Link circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG and other power electronic equipment's, and plays a role in voltage supports, DC filter, energy storage and so on. 2. FDC DC link capacitor cylindrical shell film capacitor has a super long life time around 100,000 hours. 3. High ripple current handling capability. 4. The ESR of FDC is low. 5. It also has the specification of High Insulation resistance, low leakage current. 6. low stray inductance. 7. Strong self-healing capacity. 8. Aluminum cell, epoxy resin, dry-type

FDC series is a DC link capacitor cylindrical shell film capacitor that matches following SPEC.

1. FDC series is suitable for the DC-Link circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG and other power electronic equipment's, and plays a role in voltage supports, DC filter, energy storage and so on.

2. FDC DC link capacitor cylindrical shell film capacitor has a super long life time around 100,000 hours.

3. High ripple current handling capability.

4. The ESR of FDC is low.

5. It also has the specification of High Insulation resistance, low leakage current.

6. low stray inductance.

7. Strong self-healing capacity.

8. Aluminum cell, epoxy resin, dry-type

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors Capacitors
Product Number FDC FDC
Product Name DC Link Capacitor Square Shape Aluminum Shell Film Capacitor DC Link Capacitor Cylindrical Shell Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 200 to 50000 microF 20 to 6000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH150K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details