Shenzhen Liron Electronics Co., Ltd AC Filter Capacitor Cylindrical Shell Film Capacitor FAC series

Description
FAC series AC filter capacitor cylindrical shell film capacitor that matches following SPEC. 1. FAC series is suitable for the output filter circuit in photovoltaic inverter, switch power supply, converter, UPS and other power electronic equipment's, applied as LC filter that matches with inductance. 2. FAC series AC filter capacitor cylindrical shell film capacitor has a long life time around 50,000 hours. 3. High ripple current handling capability. 4. Metallized polypropylene structure. 5. Strong self-healing capacity. 6. Aluminum cell, epoxy resin, dry-type
Description
FAC series AC filter capacitor cylindrical shell film capacitor that matches following SPEC. 1. FAC series is suitable for the output filter circuit in photovoltaic inverter, switch power supply, converter, UPS and other power electronic equipment's, applied as LC filter that matches with inductance. 2. FAC series AC filter capacitor cylindrical shell film capacitor has a long life time around 50,000 hours. 3. High ripple current handling capability. 4. Metallized polypropylene structure. 5. Strong self-healing capacity. 6. Aluminum cell, epoxy resin, dry-type

Suppliers

Company
Product
Description
Supplier Links
AC Filter Capacitor Cylindrical Shell Film Capacitor - FAC series - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
AC Filter Capacitor Cylindrical Shell Film Capacitor
FAC series
AC Filter Capacitor Cylindrical Shell Film Capacitor FAC series
FAC series AC filter capacitor cylindrical shell film capacitor that matches following SPEC. 1. FAC series is suitable for the output filter circuit in photovoltaic inverter, switch power supply, converter, UPS and other power electronic equipment's, applied as LC filter that matches with inductance. 2. FAC series AC filter capacitor cylindrical shell film capacitor has a long life time around 50,000 hours. 3. High ripple current handling capability. 4. Metallized polypropylene structure. 5. Strong self-healing capacity. 6. Aluminum cell, epoxy resin, dry-type

FAC series AC filter capacitor cylindrical shell film capacitor that matches following SPEC.

1. FAC series is suitable for the output filter circuit in photovoltaic inverter, switch power supply, converter, UPS and other power electronic equipment's, applied as LC filter that matches with inductance.

2. FAC series AC filter capacitor cylindrical shell film capacitor has a long life time around 50,000 hours.

3. High ripple current handling capability.

4. Metallized polypropylene structure.

5. Strong self-healing capacity.

6. Aluminum cell, epoxy resin, dry-type

Supplier's Site
AC Filter Capacitor Square Shape Aluminum Shell Film Capacitor - FAC series - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
AC Filter Capacitor Square Shape Aluminum Shell Film Capacitor
FAC series
AC Filter Capacitor Square Shape Aluminum Shell Film Capacitor FAC series
FAC series AC filter capacitor square shape aluminum shell film capacitor that matches following SPEC. 1. FAC series AC filter capacitor square shape aluminum shell is suitable for the output filter circuit in photovoltaic inverter, switch power supply, converter, UPS and other power electronic equipment's, applied as LC filter that matches with inductance. 2. FAC series AC filter capacitor square shape aluminum shell film capacitor has a long life time around 50,000 hours. 3. High ripple current handling capability. 4. Metallized polypropylene structure. 5. Strong self-healing capacity. 6. Aluminum cell, epoxy resin, dry-type

FAC series AC filter capacitor square shape aluminum shell film capacitor that matches following SPEC.

1. FAC series AC filter capacitor square shape aluminum shell is suitable for the output filter circuit in photovoltaic inverter, switch power supply, converter, UPS and other power electronic equipment's, applied as LC filter that matches with inductance.

2. FAC series AC filter capacitor square shape aluminum shell film capacitor has a long life time around 50,000 hours.

3. High ripple current handling capability.

4. Metallized polypropylene structure.

5. Strong self-healing capacity.

6. Aluminum cell, epoxy resin, dry-type

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors Capacitors
Product Number FAC series FAC series
Product Name AC Filter Capacitor Cylindrical Shell Film Capacitor AC Filter Capacitor Square Shape Aluminum Shell Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details